Vishay Intertechnology, Inc. RES 64.9K OHM .5W 1% 0612 WIDE RCL061264K9FKEA

Description
RES 64.9Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 64.9Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM .5W 1% 0612 WIDE - RCL061264K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM .5W 1% 0612 WIDE
RCL061264K9FKEA
RES 64.9K OHM .5W 1% 0612 WIDE RCL061264K9FKEA
RES 64.9Kohm .5W 1% 0612 WIDE

RES 64.9Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061264K9FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061264K9FKEA-ND
Chip Resistor - Surface Mount RCL061264K9FKEA-ND
64.9 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

64.9 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061264K9FKEA RCL061264K9FKEA-ND
Product Name RES 64.9K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 64900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers