Vishay Intertechnology, Inc. RES 60.4K OHM .5W 1% 0612 WIDE RCL061260K4FKEA

Description
RES 60.4Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 60.4Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM .5W 1% 0612 WIDE - RCL061260K4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM .5W 1% 0612 WIDE
RCL061260K4FKEA
RES 60.4K OHM .5W 1% 0612 WIDE RCL061260K4FKEA
RES 60.4Kohm .5W 1% 0612 WIDE

RES 60.4Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061260K4FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061260K4FKEA-ND
Chip Resistor - Surface Mount RCL061260K4FKEA-ND
60.4 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

60.4 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061260K4FKEA RCL061260K4FKEA-ND
Product Name RES 60.4K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 60400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers