Vishay Intertechnology, Inc. RES 562 OHM .5W 1% 0612 WIDE RCL0612562RFKEA

Description
RES 562ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 562ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM .5W 1% 0612 WIDE - RCL0612562RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM .5W 1% 0612 WIDE
RCL0612562RFKEA
RES 562 OHM .5W 1% 0612 WIDE RCL0612562RFKEA
RES 562ohm .5W 1% 0612 WIDE

RES 562ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612562RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612562RFKEA-ND
Chip Resistor - Surface Mount RCL0612562RFKEA-ND
562 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

562 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612562RFKEA RCL0612562RFKEA-ND
Product Name RES 562 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers