Vishay Intertechnology, Inc. RES 560 OHM .5W 1% 0612 WIDE RCL0612560RFKEA

Description
RES 560ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 560ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM .5W 1% 0612 WIDE - RCL0612560RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM .5W 1% 0612 WIDE
RCL0612560RFKEA
RES 560 OHM .5W 1% 0612 WIDE RCL0612560RFKEA
RES 560ohm .5W 1% 0612 WIDE

RES 560ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612560RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612560RFKEA-ND
Chip Resistor - Surface Mount RCL0612560RFKEA-ND
560 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

560 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612560RFKEA RCL0612560RFKEA-ND
Product Name RES 560 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details