Vishay Intertechnology, Inc. RES 510 OHM .5W 1% 0612 WIDE RCL0612510RFKEA

Description
RES 510ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 510ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM .5W 1% 0612 WIDE - RCL0612510RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM .5W 1% 0612 WIDE
RCL0612510RFKEA
RES 510 OHM .5W 1% 0612 WIDE RCL0612510RFKEA
RES 510ohm .5W 1% 0612 WIDE

RES 510ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-RCL0612510RFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL0612510RFKEACT-ND
Chip Resistor - Surface Mount 541-RCL0612510RFKEACT-ND
RES 510 OHM 1% 1W 1206 WIDE

RES 510 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL0612510RFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL0612510RFKEADKR-ND
Chip Resistor - Surface Mount 541-RCL0612510RFKEADKR-ND
RES 510 OHM 1% 1W 1206 WIDE

RES 510 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL0612510RFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL0612510RFKEATR-ND
Chip Resistor - Surface Mount 541-RCL0612510RFKEATR-ND
510 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

510 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612510RFKEA 541-RCL0612510RFKEACT-ND
Product Name RES 510 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 510 ohms 510 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573147 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 2.2 ohms
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers