Vishay Intertechnology, Inc. RES 510K OHM .5W 5% 0612 WIDE RCL0612510KJNEA

Description
RES 510Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet
Description
RES 510Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM .5W 5% 0612 WIDE - RCL0612510KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM .5W 5% 0612 WIDE
RCL0612510KJNEA
RES 510K OHM .5W 5% 0612 WIDE RCL0612510KJNEA
RES 510Kohm .5W 5% 0612 WIDE

RES 510Kohm .5W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612510KJNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612510KJNEA-ND
Chip Resistor - Surface Mount RCL0612510KJNEA-ND
510 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

510 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612510KJNEA RCL0612510KJNEA-ND
Product Name RES 510K OHM .5W 5% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 510000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4643FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details