Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL06124R70FKEA

Description
RES 4.7 OHM 1% 1W 1206 WIDE
Request a Quote Datasheet
Description
RES 4.7 OHM 1% 1W 1206 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCL06124R70FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06124R70FKEADKR-ND
Chip Resistor - Surface Mount 541-RCL06124R70FKEADKR-ND
RES 4.7 OHM 1% 1W 1206 WIDE

RES 4.7 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL06124R70FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06124R70FKEATR-ND
Chip Resistor - Surface Mount 541-RCL06124R70FKEATR-ND
4.7 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

4.7 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL06124R70FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06124R70FKEACT-ND
Chip Resistor - Surface Mount 541-RCL06124R70FKEACT-ND
RES 4.7 OHM 1% 1W 1206 WIDE

RES 4.7 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
RES 4.70 OHM .5W 1% 0612 WIDE - RCL06124R70FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70 OHM .5W 1% 0612 WIDE
RCL06124R70FKEA
RES 4.70 OHM .5W 1% 0612 WIDE RCL06124R70FKEA
RES 4.70ohm .5W 1% 0612 WIDE

RES 4.70ohm .5W 1% 0612 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RCL06124R70FKEADKR-ND RCL06124R70FKEA
Product Name Chip Resistor - Surface Mount RES 4.70 OHM .5W 1% 0612 WIDE
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9313FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details