Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL06124K75FKEA

Description
4.75 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2377-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2377-6-ND
Chip Resistor - Surface Mount 541-2377-6-ND
4.75 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2377-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2377-2-ND
Chip Resistor - Surface Mount 541-2377-2-ND
4.75 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2377-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2377-1-ND
Chip Resistor - Surface Mount 541-2377-1-ND
4.75 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.75K OHM .5W 1% 0612 WIDE - RCL06124K75FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM .5W 1% 0612 WIDE
RCL06124K75FKEA
RES 4.75K OHM .5W 1% 0612 WIDE RCL06124K75FKEA
RES 4.75Kohm .5W 1% 0612 WIDE

RES 4.75Kohm .5W 1% 0612 WIDE

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RCL06124K75FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL06124K75FKEA
Resistors - Chip Resistor - Surface Mount RCL06124K75FKEA
RES SMD 4.75K OHM 3/4W 1206 WIDE

RES SMD 4.75K OHM 3/4W 1206 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-2377-6-ND RCL06124K75FKEA RCL06124K75FKEA
Product Name Chip Resistor - Surface Mount RES 4.75K OHM .5W 1% 0612 WIDE Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 1206; Wide 1206 (3216 Metric), 0612
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573327 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details