Vishay Intertechnology, Inc. RES 4.12K OHM .5W 1% 0612 WIDE RCL06124K12FKEA

Description
RES 4.12Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 4.12Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM .5W 1% 0612 WIDE - RCL06124K12FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM .5W 1% 0612 WIDE
RCL06124K12FKEA
RES 4.12K OHM .5W 1% 0612 WIDE RCL06124K12FKEA
RES 4.12Kohm .5W 1% 0612 WIDE

RES 4.12Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06124K12FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06124K12FKEA-ND
Chip Resistor - Surface Mount RCL06124K12FKEA-ND
4.12 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

4.12 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06124K12FKEA RCL06124K12FKEA-ND
Product Name RES 4.12K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 4120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details