Vishay Intertechnology, Inc. RES 499 OHM .5W 1% 0612 WIDE RCL0612499RFKEA

Description
RES 499ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 499ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM .5W 1% 0612 WIDE - RCL0612499RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM .5W 1% 0612 WIDE
RCL0612499RFKEA
RES 499 OHM .5W 1% 0612 WIDE RCL0612499RFKEA
RES 499ohm .5W 1% 0612 WIDE

RES 499ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-RCL0612499RFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL0612499RFKEADKR-ND
Chip Resistor - Surface Mount 541-RCL0612499RFKEADKR-ND
RES 499 OHM 1% 1W 1206 WIDE

RES 499 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL0612499RFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL0612499RFKEATR-ND
Chip Resistor - Surface Mount 541-RCL0612499RFKEATR-ND
499 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

499 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL0612499RFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL0612499RFKEACT-ND
Chip Resistor - Surface Mount 541-RCL0612499RFKEACT-ND
RES 499 OHM 1% 1W 1206 WIDE

RES 499 OHM 1% 1W 1206 WIDE

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612499RFKEA 541-RCL0612499RFKEADKR-ND
Product Name RES 499 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567541 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details