RCL0612-T 100 470R 1% ET1 E3
RCL0612-T 100 470R 1% ET1 E3
RCL0612-T 100 470R 1% ET1 E3
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 541-RCL0612470RFKEATTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; Wide 1206 |
| Tolerance | 1 +/- % |