Vishay Precision Group RES 470 OHM .5W 1% 0612 WIDE RCL0612470RFKEA

Description
RES 470ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 470ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM .5W 1% 0612 WIDE - RCL0612470RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM .5W 1% 0612 WIDE
RCL0612470RFKEA
RES 470 OHM .5W 1% 0612 WIDE RCL0612470RFKEA
RES 470ohm .5W 1% 0612 WIDE

RES 470ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL470CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL470CCT-ND
Chip Resistor - Surface Mount RCL470CCT-ND
470 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL470CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL470CTR-ND
Chip Resistor - Surface Mount RCL470CTR-ND
470 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL470CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL470CDKR-ND
Chip Resistor - Surface Mount RCL470CDKR-ND
470 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 470 Ohm, 500 Mw, 1%, 75 V Rohs Compliant Vishay - 40T1837 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 470 Ohm, 500 Mw, 1%, 75 V Rohs Compliant Vishay
40T1837
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 470 Ohm, 500 Mw, 1%, 75 V Rohs Compliant Vishay 40T1837
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 470 ohm, 500 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 470 ohm, 500 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCL0612470RFKEA RCL470CCT-ND 40T1837
Product Name RES 470 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 470 Ohm, 500 Mw, 1%, 75 V Rohs Compliant Vishay
Resistance Range 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1373FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-2176156-7 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0130 ohms
View Details
3 suppliers