Vishay Intertechnology, Inc. RES 3.3 OHM .5W 5% 0612 WIDE RCL06123R30JNEA

Description
RES 3.3ohm .5W 5% 0612 WIDE
Request a Quote Datasheet
Description
RES 3.3ohm .5W 5% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3 OHM .5W 5% 0612 WIDE - RCL06123R30JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM .5W 5% 0612 WIDE
RCL06123R30JNEA
RES 3.3 OHM .5W 5% 0612 WIDE RCL06123R30JNEA
RES 3.3ohm .5W 5% 0612 WIDE

RES 3.3ohm .5W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL3.3DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL3.3DTR-ND
Chip Resistor - Surface Mount RCL3.3DTR-ND
3.3 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

3.3 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06123R30JNEA RCL3.3DTR-ND
Product Name RES 3.3 OHM .5W 5% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 3.3 ohms 3.3 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details