Vishay Intertechnology, Inc. RES 3.16K OHM .5W 1% 0612 WIDE RCL06123K16FKEA

Description
RES 3.16Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 3.16Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM .5W 1% 0612 WIDE - RCL06123K16FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM .5W 1% 0612 WIDE
RCL06123K16FKEA
RES 3.16K OHM .5W 1% 0612 WIDE RCL06123K16FKEA
RES 3.16Kohm .5W 1% 0612 WIDE

RES 3.16Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-RCL06123K16FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06123K16FKEACT-ND
Chip Resistor - Surface Mount 541-RCL06123K16FKEACT-ND
RES 3.16K OHM 1% 1W 1206 WIDE

RES 3.16K OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL06123K16FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06123K16FKEADKR-ND
Chip Resistor - Surface Mount 541-RCL06123K16FKEADKR-ND
RES 3.16K OHM 1% 1W 1206 WIDE

RES 3.16K OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL06123K16FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06123K16FKEATR-ND
Chip Resistor - Surface Mount 541-RCL06123K16FKEATR-ND
3.16 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

3.16 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06123K16FKEA 541-RCL06123K16FKEACT-ND
Product Name RES 3.16K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 3160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1676188-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details