Vishay Intertechnology, Inc. RES 3.09K OHM .5W 1% 0612 WIDE RCL06123K09FKEA

Description
RES 3.09Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 3.09Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM .5W 1% 0612 WIDE - RCL06123K09FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM .5W 1% 0612 WIDE
RCL06123K09FKEA
RES 3.09K OHM .5W 1% 0612 WIDE RCL06123K09FKEA
RES 3.09Kohm .5W 1% 0612 WIDE

RES 3.09Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06123K09FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06123K09FKEA-ND
Chip Resistor - Surface Mount RCL06123K09FKEA-ND
3.09 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

3.09 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06123K09FKEA RCL06123K09FKEA-ND
Product Name RES 3.09K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 3090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76.8 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers