Vishay Intertechnology, Inc. RES 390 OHM .5W 1% 0612 WIDE RCL0612390RFKEA

Description
RES 390ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 390ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM .5W 1% 0612 WIDE - RCL0612390RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM .5W 1% 0612 WIDE
RCL0612390RFKEA
RES 390 OHM .5W 1% 0612 WIDE RCL0612390RFKEA
RES 390ohm .5W 1% 0612 WIDE

RES 390ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612390RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612390RFKEA-ND
Chip Resistor - Surface Mount RCL0612390RFKEA-ND
390 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

390 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612390RFKEA RCL0612390RFKEA-ND
Product Name RES 390 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers