Vishay Intertechnology, Inc. RES 36.0 OHM .5W 1% 0612 WIDE RCL061236R0FKEA

Description
RES 36.0ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 36.0ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0 OHM .5W 1% 0612 WIDE - RCL061236R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0 OHM .5W 1% 0612 WIDE
RCL061236R0FKEA
RES 36.0 OHM .5W 1% 0612 WIDE RCL061236R0FKEA
RES 36.0ohm .5W 1% 0612 WIDE

RES 36.0ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-RCL061236R0FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL061236R0FKEATR-ND
Chip Resistor - Surface Mount 541-RCL061236R0FKEATR-ND
36 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

36 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL061236R0FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL061236R0FKEACT-ND
Chip Resistor - Surface Mount 541-RCL061236R0FKEACT-ND
RES 36 OHM 1% 1W 1206 WIDE

RES 36 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL061236R0FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL061236R0FKEADKR-ND
Chip Resistor - Surface Mount 541-RCL061236R0FKEADKR-ND
RES 36 OHM 1% 1W 1206 WIDE

RES 36 OHM 1% 1W 1206 WIDE

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061236R0FKEA 541-RCL061236R0FKEATR-ND
Product Name RES 36.0 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 36 ohms 36 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details