Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL0612360RFKEA

Description
RES 360 OHM 1% 1W 1206 WIDE
Request a Quote Datasheet
Description
RES 360 OHM 1% 1W 1206 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCL0612360RFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL0612360RFKEADKR-ND
Chip Resistor - Surface Mount 541-RCL0612360RFKEADKR-ND
RES 360 OHM 1% 1W 1206 WIDE

RES 360 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL0612360RFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL0612360RFKEACT-ND
Chip Resistor - Surface Mount 541-RCL0612360RFKEACT-ND
RES 360 OHM 1% 1W 1206 WIDE

RES 360 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL0612360RFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL0612360RFKEATR-ND
Chip Resistor - Surface Mount 541-RCL0612360RFKEATR-ND
360 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

360 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 360 OHM .5W 1% 0612 WIDE - RCL0612360RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM .5W 1% 0612 WIDE
RCL0612360RFKEA
RES 360 OHM .5W 1% 0612 WIDE RCL0612360RFKEA
RES 360ohm .5W 1% 0612 WIDE

RES 360ohm .5W 1% 0612 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RCL0612360RFKEADKR-ND RCL0612360RFKEA
Product Name Chip Resistor - Surface Mount RES 360 OHM .5W 1% 0612 WIDE
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Resistance Range 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details