Vishay Intertechnology, Inc. RES 33 OHM .5W 5% 0612 WIDE RCL061233R0JNEA

Description
RES 33ohm .5W 5% 0612 WIDE
Request a Quote Datasheet
Description
RES 33ohm .5W 5% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM .5W 5% 0612 WIDE - RCL061233R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM .5W 5% 0612 WIDE
RCL061233R0JNEA
RES 33 OHM .5W 5% 0612 WIDE RCL061233R0JNEA
RES 33ohm .5W 5% 0612 WIDE

RES 33ohm .5W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL33DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL33DCT-ND
Chip Resistor - Surface Mount RCL33DCT-ND
33 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL33DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL33DDKR-ND
Chip Resistor - Surface Mount RCL33DDKR-ND
33 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL33DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL33DTR-ND
Chip Resistor - Surface Mount RCL33DTR-ND
33 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061233R0JNEA RCL33DCT-ND
Product Name RES 33 OHM .5W 5% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers