Vishay Precision Group Chip Resistor - Surface Mount RCL061233R0FKEA

Description
33 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL061233R0FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061233R0FKEA-ND
Chip Resistor - Surface Mount RCL061233R0FKEA-ND
33 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

33 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 33.0 OHM .5W 1% 0612 WIDE - RCL061233R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0 OHM .5W 1% 0612 WIDE
RCL061233R0FKEA
RES 33.0 OHM .5W 1% 0612 WIDE RCL061233R0FKEA
RES 33.0ohm .5W 1% 0612 WIDE

RES 33.0ohm .5W 1% 0612 WIDE

Supplier's Site
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 33 Ohm, 500 Mw, 1%, 75 V Rohs Compliant Vishay - 40T1829 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 33 Ohm, 500 Mw, 1%, 75 V Rohs Compliant Vishay
40T1829
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 33 Ohm, 500 Mw, 1%, 75 V Rohs Compliant Vishay 40T1829
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 33 ohm, 500 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 33 ohm, 500 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCL061233R0FKEA-ND RCL061233R0FKEA 40T1829
Product Name Chip Resistor - Surface Mount RES 33.0 OHM .5W 1% 0612 WIDE Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 33 Ohm, 500 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details