Vishay Intertechnology, Inc. RES 332 OHM .5W 1% 0612 WIDE RCL0612332RFKEA

Description
RES 332ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 332ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM .5W 1% 0612 WIDE - RCL0612332RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM .5W 1% 0612 WIDE
RCL0612332RFKEA
RES 332 OHM .5W 1% 0612 WIDE RCL0612332RFKEA
RES 332ohm .5W 1% 0612 WIDE

RES 332ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612332RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612332RFKEA-ND
Chip Resistor - Surface Mount RCL0612332RFKEA-ND
332 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

332 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612332RFKEA RCL0612332RFKEA-ND
Product Name RES 332 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details