Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL06122R37FKEA

Description
2.37 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.37 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL06122R37FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06122R37FKEA-ND
Chip Resistor - Surface Mount RCL06122R37FKEA-ND
2.37 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

2.37 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.37 OHM .5W 1% 0612 WIDE - RCL06122R37FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM .5W 1% 0612 WIDE
RCL06122R37FKEA
RES 2.37 OHM .5W 1% 0612 WIDE RCL06122R37FKEA
RES 2.37ohm .5W 1% 0612 WIDE

RES 2.37ohm .5W 1% 0612 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RCL06122R37FKEA-ND RCL06122R37FKEA
Product Name Chip Resistor - Surface Mount RES 2.37 OHM .5W 1% 0612 WIDE
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Resistance Range 2.37 ohms 2.37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details