Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL06122K87FKEA

Description
2.87 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.87 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2361-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2361-1-ND
Chip Resistor - Surface Mount 541-2361-1-ND
2.87 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

2.87 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2361-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2361-2-ND
Chip Resistor - Surface Mount 541-2361-2-ND
2.87 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

2.87 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.87K OHM .5W 1% 0612 WIDE - RCL06122K87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM .5W 1% 0612 WIDE
RCL06122K87FKEA
RES 2.87K OHM .5W 1% 0612 WIDE RCL06122K87FKEA
RES 2.87Kohm .5W 1% 0612 WIDE

RES 2.87Kohm .5W 1% 0612 WIDE

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RCL06122K87FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL06122K87FKEA
Resistors - Chip Resistor - Surface Mount RCL06122K87FKEA
RES SMD 2.87K OHM 3/4W 1206 WIDE

RES SMD 2.87K OHM 3/4W 1206 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-2361-1-ND RCL06122K87FKEA RCL06122K87FKEA
Product Name Chip Resistor - Surface Mount RES 2.87K OHM .5W 1% 0612 WIDE Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 1206; Wide 1206 (3216 Metric), 0612
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176764-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details