Vishay Intertechnology, Inc. RES 2.7K OHM .5W 5% 0612 WIDE RCL06122K70JNEA

Description
RES 2.7Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet
Description
RES 2.7Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM .5W 5% 0612 WIDE - RCL06122K70JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM .5W 5% 0612 WIDE
RCL06122K70JNEA
RES 2.7K OHM .5W 5% 0612 WIDE RCL06122K70JNEA
RES 2.7Kohm .5W 5% 0612 WIDE

RES 2.7Kohm .5W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06122K70JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06122K70JNEA-ND
Chip Resistor - Surface Mount RCL06122K70JNEA-ND
2.7 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

2.7 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06122K70JNEA RCL06122K70JNEA-ND
Product Name RES 2.7K OHM .5W 5% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 2700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers