RES 29.4Kohm .5W 1% 0612 WIDE
29.4 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCL061229K4FKEA | RCL061229K4FKEA-ND |
| Product Name | RES 29.4K OHM .5W 1% 0612 WIDE | Chip Resistor - Surface Mount |
| Resistance Range | 29400 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.5000 to 612 watts | 1 watts |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use |