Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL0612280RFKEA

Description
RES 280 OHM 1% 1W 1206 WIDE
Request a Quote Datasheet
Description
RES 280 OHM 1% 1W 1206 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCL0612280RFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL0612280RFKEACT-ND
Chip Resistor - Surface Mount 541-RCL0612280RFKEACT-ND
RES 280 OHM 1% 1W 1206 WIDE

RES 280 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL0612280RFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL0612280RFKEADKR-ND
Chip Resistor - Surface Mount 541-RCL0612280RFKEADKR-ND
RES 280 OHM 1% 1W 1206 WIDE

RES 280 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL0612280RFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL0612280RFKEATR-ND
Chip Resistor - Surface Mount 541-RCL0612280RFKEATR-ND
280 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

280 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 280 OHM .5W 1% 0612 WIDE - RCL0612280RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM .5W 1% 0612 WIDE
RCL0612280RFKEA
RES 280 OHM .5W 1% 0612 WIDE RCL0612280RFKEA
RES 280ohm .5W 1% 0612 WIDE

RES 280ohm .5W 1% 0612 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RCL0612280RFKEACT-ND RCL0612280RFKEA
Product Name Chip Resistor - Surface Mount RES 280 OHM .5W 1% 0612 WIDE
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Resistance Range 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573303 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 510 ohms
View Details