Vishay Intertechnology, Inc. RES 255K OHM .5W 1% 0612 WIDE RCL0612255KFKEA

Description
RES 255Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 255Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255K OHM .5W 1% 0612 WIDE - RCL0612255KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM .5W 1% 0612 WIDE
RCL0612255KFKEA
RES 255K OHM .5W 1% 0612 WIDE RCL0612255KFKEA
RES 255Kohm .5W 1% 0612 WIDE

RES 255Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612255KFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612255KFKEA-ND
Chip Resistor - Surface Mount RCL0612255KFKEA-ND
255 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

255 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612255KFKEA RCL0612255KFKEA-ND
Product Name RES 255K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 255000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers