Vishay Intertechnology, Inc. RES 226 OHM .5W 1% 0612 WIDE RCL0612226RFKEA

Description
RES 226ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 226ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM .5W 1% 0612 WIDE - RCL0612226RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM .5W 1% 0612 WIDE
RCL0612226RFKEA
RES 226 OHM .5W 1% 0612 WIDE RCL0612226RFKEA
RES 226ohm .5W 1% 0612 WIDE

RES 226ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612226RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612226RFKEA-ND
Chip Resistor - Surface Mount RCL0612226RFKEA-ND
226 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

226 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612226RFKEA RCL0612226RFKEA-ND
Product Name RES 226 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details