Vishay Intertechnology, Inc. RES 1.47 OHM .5W 1% 0612 WIDE RCL06121R47FKEA

Description
RES 1.47ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 1.47ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47 OHM .5W 1% 0612 WIDE - RCL06121R47FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47 OHM .5W 1% 0612 WIDE
RCL06121R47FKEA
RES 1.47 OHM .5W 1% 0612 WIDE RCL06121R47FKEA
RES 1.47ohm .5W 1% 0612 WIDE

RES 1.47ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06121R47FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06121R47FKEA-ND
Chip Resistor - Surface Mount RCL06121R47FKEA-ND
1.47 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1.47 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06121R47FKEA RCL06121R47FKEA-ND
Product Name RES 1.47 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 1.47 ohms 1.47 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details