Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL06121R20FKEA

Description
1.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2348-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2348-1-ND
Chip Resistor - Surface Mount 541-2348-1-ND
1.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2348-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2348-2-ND
Chip Resistor - Surface Mount 541-2348-2-ND
1.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2348-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2348-6-ND
Chip Resistor - Surface Mount 541-2348-6-ND
1.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.20 OHM .5W 1% 0612 WIDE - RCL06121R20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20 OHM .5W 1% 0612 WIDE
RCL06121R20FKEA
RES 1.20 OHM .5W 1% 0612 WIDE RCL06121R20FKEA
RES 1.20ohm .5W 1% 0612 WIDE

RES 1.20ohm .5W 1% 0612 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-2348-1-ND RCL06121R20FKEA
Product Name Chip Resistor - Surface Mount RES 1.20 OHM .5W 1% 0612 WIDE
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Resistance Range 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD135JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details