Vishay Intertechnology, Inc. RES 1.18 OHM .5W 1% 0612 WIDE RCL06121R18FKEA

Description
RES 1.18ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 1.18ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18 OHM .5W 1% 0612 WIDE - RCL06121R18FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18 OHM .5W 1% 0612 WIDE
RCL06121R18FKEA
RES 1.18 OHM .5W 1% 0612 WIDE RCL06121R18FKEA
RES 1.18ohm .5W 1% 0612 WIDE

RES 1.18ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06121R18FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06121R18FKEA-ND
Chip Resistor - Surface Mount RCL06121R18FKEA-ND
1.18 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1.18 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL06121R18FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL06121R18FKEA
Chip Resistor - Surface Mount RCL06121R18FKEA
RES SMD 1.18 OHM 3/4W 1206 WIDE

RES SMD 1.18 OHM 3/4W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL06121R18FKEA RCL06121R18FKEA-ND RCL06121R18FKEA
Product Name RES 1.18 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1.18 ohms 1.18 ohms 1.18 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts 0.7500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573282 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details