Vishay Intertechnology, Inc. RES 1.87K OHM .5W 1% 0612 WIDE RCL06121K87FKEA

Description
RES 1.87Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 1.87Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM .5W 1% 0612 WIDE - RCL06121K87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM .5W 1% 0612 WIDE
RCL06121K87FKEA
RES 1.87K OHM .5W 1% 0612 WIDE RCL06121K87FKEA
RES 1.87Kohm .5W 1% 0612 WIDE

RES 1.87Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06121K87FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06121K87FKEA-ND
Chip Resistor - Surface Mount RCL06121K87FKEA-ND
1.87 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1.87 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06121K87FKEA RCL06121K87FKEA-ND
Product Name RES 1.87K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 1870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD363GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details