Vishay Intertechnology, Inc. RES 1.27K OHM .5W 1% 0612 WIDE RCL06121K27FKEA

Description
RES 1.27Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 1.27Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27K OHM .5W 1% 0612 WIDE - RCL06121K27FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM .5W 1% 0612 WIDE
RCL06121K27FKEA
RES 1.27K OHM .5W 1% 0612 WIDE RCL06121K27FKEA
RES 1.27Kohm .5W 1% 0612 WIDE

RES 1.27Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06121K27FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06121K27FKEA-ND
Chip Resistor - Surface Mount RCL06121K27FKEA-ND
1.27 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1.27 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06121K27FKEA RCL06121K27FKEA-ND
Product Name RES 1.27K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 1270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details