Vishay Intertechnology, Inc. RES 1.10K OHM .5W 1% 0612 WIDE RCL06121K10FKEA

Description
RES 1.10Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 1.10Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10K OHM .5W 1% 0612 WIDE - RCL06121K10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10K OHM .5W 1% 0612 WIDE
RCL06121K10FKEA
RES 1.10K OHM .5W 1% 0612 WIDE RCL06121K10FKEA
RES 1.10Kohm .5W 1% 0612 WIDE

RES 1.10Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06121K10FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06121K10FKEA-ND
Chip Resistor - Surface Mount RCL06121K10FKEA-ND
1.1 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06121K10FKEA RCL06121K10FKEA-ND
Product Name RES 1.10K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176754-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details