Vishay Intertechnology, Inc. RES 19.6K OHM .5W 1% 0612 WIDE RCL061219K6FKEA

Description
RES 19.6Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 19.6Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM .5W 1% 0612 WIDE - RCL061219K6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM .5W 1% 0612 WIDE
RCL061219K6FKEA
RES 19.6K OHM .5W 1% 0612 WIDE RCL061219K6FKEA
RES 19.6Kohm .5W 1% 0612 WIDE

RES 19.6Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061219K6FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061219K6FKEA-ND
Chip Resistor - Surface Mount RCL061219K6FKEA-ND
19.6 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

19.6 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061219K6FKEA RCL061219K6FKEA-ND
Product Name RES 19.6K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 19600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567481 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details