Vishay Intertechnology, Inc. RES 18.0K OHM .5W 1% 0612 WIDE RCL061218K0FKEA

Description
RES 18.0Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 18.0Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0K OHM .5W 1% 0612 WIDE - RCL061218K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0K OHM .5W 1% 0612 WIDE
RCL061218K0FKEA
RES 18.0K OHM .5W 1% 0612 WIDE RCL061218K0FKEA
RES 18.0Kohm .5W 1% 0612 WIDE

RES 18.0Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061218K0FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061218K0FKEA-ND
Chip Resistor - Surface Mount RCL061218K0FKEA-ND
18 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

18 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061218K0FKEA RCL061218K0FKEA-ND
Product Name RES 18.0K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 18000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers