Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL0612180KJNEA

Description
180 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
180 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL0612180KJNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612180KJNEA-ND
Chip Resistor - Surface Mount RCL0612180KJNEA-ND
180 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

180 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 180K OHM 1/2W 5% 0612 WIDE - RCL0612180KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/2W 5% 0612 WIDE
RCL0612180KJNEA
RES 180K OHM 1/2W 5% 0612 WIDE RCL0612180KJNEA
RES 180Kohm 1/2W 5% 0612 WIDE

RES 180Kohm 1/2W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612180KJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL0612180KJNEA
Chip Resistor - Surface Mount RCL0612180KJNEA
RES SMD 180K OHM 3/4W 1206 WIDE

RES SMD 180K OHM 3/4W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL0612180KJNEA-ND RCL0612180KJNEA RCL0612180KJNEA
Product Name Chip Resistor - Surface Mount RES 180K OHM 1/2W 5% 0612 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573175 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details