Vishay Intertechnology, Inc. RES 16.0 OHM .5W 1% 0612 WIDE RCL061216R0FKEA

Description
RES 16.0ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 16.0ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0 OHM .5W 1% 0612 WIDE - RCL061216R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0 OHM .5W 1% 0612 WIDE
RCL061216R0FKEA
RES 16.0 OHM .5W 1% 0612 WIDE RCL061216R0FKEA
RES 16.0ohm .5W 1% 0612 WIDE

RES 16.0ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-RCL061216R0FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL061216R0FKEADKR-ND
Chip Resistor - Surface Mount 541-RCL061216R0FKEADKR-ND
RES 16 OHM 1% 1W 1206 WIDE

RES 16 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL061216R0FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL061216R0FKEATR-ND
Chip Resistor - Surface Mount 541-RCL061216R0FKEATR-ND
16 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

16 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL061216R0FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL061216R0FKEACT-ND
Chip Resistor - Surface Mount 541-RCL061216R0FKEACT-ND
RES 16 OHM 1% 1W 1206 WIDE

RES 16 OHM 1% 1W 1206 WIDE

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061216R0FKEA 541-RCL061216R0FKEADKR-ND
Product Name RES 16.0 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 16 ohms 16 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers