Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL061215R0FKEA

Description
15 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2340-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2340-6-ND
Chip Resistor - Surface Mount 541-2340-6-ND
15 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2340-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2340-1-ND
Chip Resistor - Surface Mount 541-2340-1-ND
15 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2340-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2340-2-ND
Chip Resistor - Surface Mount 541-2340-2-ND
15 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 15.0 OHM .5W 1% 0612 WIDE - RCL061215R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0 OHM .5W 1% 0612 WIDE
RCL061215R0FKEA
RES 15.0 OHM .5W 1% 0612 WIDE RCL061215R0FKEA
RES 15.0ohm .5W 1% 0612 WIDE

RES 15.0ohm .5W 1% 0612 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-2340-6-ND RCL061215R0FKEA
Product Name Chip Resistor - Surface Mount RES 15.0 OHM .5W 1% 0612 WIDE
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details