Vishay Intertechnology, Inc. RES 143K OHM .5W 1% 0612 WIDE RCL0612143KFKEA

Description
RES 143Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 143Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM .5W 1% 0612 WIDE - RCL0612143KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM .5W 1% 0612 WIDE
RCL0612143KFKEA
RES 143K OHM .5W 1% 0612 WIDE RCL0612143KFKEA
RES 143Kohm .5W 1% 0612 WIDE

RES 143Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612143KFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612143KFKEA-ND
Chip Resistor - Surface Mount RCL0612143KFKEA-ND
143 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

143 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612143KFKEA RCL0612143KFKEA-ND
Product Name RES 143K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 143000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details