Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCG1206499RFKEA

Description
499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1853-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1853-2-ND
Chip Resistor - Surface Mount 541-1853-2-ND
499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
RES 499 OHM 1/4W 1% 1206 SMD - RCG1206499RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/4W 1% 1206 SMD
RCG1206499RFKEA
RES 499 OHM 1/4W 1% 1206 SMD RCG1206499RFKEA
RES 499ohm 1/4W 1% 1206 SMD

RES 499ohm 1/4W 1% 1206 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-1853-2-ND RCG1206499RFKEA
Product Name Chip Resistor - Surface Mount RES 499 OHM 1/4W 1% 1206 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573321 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 10 ohms
View Details