RES 22ohm 1/4W 5% 1206 SMD
22 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
22 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
22 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCG120622R0JNEA | 541-1868-2-ND |
| Product Name | RES 22 OHM 1/4W 5% 1206 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 |
| Resistance Range | 22 ohms | 22 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 4 watts | 0.2500 watts |
| Configuration | Single Resistor |