Vishay Intertechnology, Inc. RES 220 OHM 1/4W 5% 1206 SMD RCG1206220RJNEA

Description
RES 220ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 220ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/4W 5% 1206 SMD - RCG1206220RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/4W 5% 1206 SMD
RCG1206220RJNEA
RES 220 OHM 1/4W 5% 1206 SMD RCG1206220RJNEA
RES 220ohm 1/4W 5% 1206 SMD

RES 220ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1871-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1871-1-ND
Chip Resistor - Surface Mount 541-1871-1-ND
220 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

220 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1871-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1871-6-ND
Chip Resistor - Surface Mount 541-1871-6-ND
220 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

220 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1871-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1871-2-ND
Chip Resistor - Surface Mount 541-1871-2-ND
220 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

220 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Res, 220R, 5%, 0.25W, Thick Film, 1206 Rohs Compliant Vishay - 33AK3609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 0.25W, Thick Film, 1206 Rohs Compliant Vishay
33AK3609
Res, 220R, 5%, 0.25W, Thick Film, 1206 Rohs Compliant Vishay 33AK3609
RES, 220R, 5%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 220R, 5%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCG1206220RJNEA 541-1871-1-ND 33AK3609
Product Name RES 220 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Res, 220R, 5%, 0.25W, Thick Film, 1206 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 3-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
4 suppliers