Vishay Intertechnology, Inc. RES 1 OHM 1/4W 1% 1206 SMD RCG12061R00FKEA

Description
RES 1ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1/4W 1% 1206 SMD - RCG12061R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/4W 1% 1206 SMD
RCG12061R00FKEA
RES 1 OHM 1/4W 1% 1206 SMD RCG12061R00FKEA
RES 1ohm 1/4W 1% 1206 SMD

RES 1ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1850-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1850-2-ND
Chip Resistor - Surface Mount 541-1850-2-ND
1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1850-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1850-6-ND
Chip Resistor - Surface Mount 541-1850-6-ND
1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1850-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1850-1-ND
Chip Resistor - Surface Mount 541-1850-1-ND
1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Res, 1R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Vishay - 84AH8509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Vishay
84AH8509
Res, 1R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Vishay 84AH8509
RES, 1R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 1R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCG12061R00FKEA 541-1850-2-ND 84AH8509
Product Name RES 1 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, 1R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1004FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details