Vishay Precision Group RES 15K OHM 1/4W 1% 1206 SMD RCG120615K0FKEA

Description
RES 15Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 15Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/4W 1% 1206 SMD - RCG120615K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/4W 1% 1206 SMD
RCG120615K0FKEA
RES 15K OHM 1/4W 1% 1206 SMD RCG120615K0FKEA
RES 15Kohm 1/4W 1% 1206 SMD

RES 15Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1859-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1859-2-ND
Chip Resistor - Surface Mount 541-1859-2-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1859-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1859-1-ND
Chip Resistor - Surface Mount 541-1859-1-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1859-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1859-6-ND
Chip Resistor - Surface Mount 541-1859-6-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Res, 15K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Vishay - 84AH8513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Vishay
84AH8513
Res, 15K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Vishay 84AH8513
RES, 15K, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 15K, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCG120615K0FKEA 541-1859-2-ND 84AH8513
Product Name RES 15K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, 15K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 15000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1676172-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details