Vishay Intertechnology, Inc. RES 7.5 OHM 1/8W 5% 0805 SMD RCG08057K50JNEA

Description
RES 7.5ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 7.5ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 1/8W 5% 0805 SMD - RCG08057K50JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1/8W 5% 0805 SMD
RCG08057K50JNEA
RES 7.5 OHM 1/8W 5% 0805 SMD RCG08057K50JNEA
RES 7.5ohm 1/8W 5% 0805 SMD

RES 7.5ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1840-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1840-2-ND
Chip Resistor - Surface Mount 541-1840-2-ND
7.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

7.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCG08057K50JNEA 541-1840-2-ND
Product Name RES 7.5 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 7.5 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details