Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCG08054R70JNEA

Description
4.7 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1829-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1829-2-ND
Chip Resistor - Surface Mount 541-1829-2-ND
4.7 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

4.7 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
RES 4.7 OHM 1/8W 5% 0805 SMD - RCG08054R70JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/8W 5% 0805 SMD
RCG08054R70JNEA
RES 4.7 OHM 1/8W 5% 0805 SMD RCG08054R70JNEA
RES 4.7ohm 1/8W 5% 0805 SMD

RES 4.7ohm 1/8W 5% 0805 SMD

Supplier's Site
Res, 4R7, 5%, 0.125W, Thick Film, 0805 Rohs Compliant Vishay - 33AK3603 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 0.125W, Thick Film, 0805 Rohs Compliant Vishay
33AK3603
Res, 4R7, 5%, 0.125W, Thick Film, 0805 Rohs Compliant Vishay 33AK3603
RES, 4R7, 5%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 4R7, 5%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1829-2-ND RCG08054R70JNEA 33AK3603
Product Name Chip Resistor - Surface Mount RES 4.7 OHM 1/8W 5% 0805 SMD Res, 4R7, 5%, 0.125W, Thick Film, 0805 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details