Vishay Intertechnology, Inc. RES 33K OHM 1/8W 5% 0805 SMD RCG080533K0JNEA

Description
RES 33Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 33Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33K OHM 1/8W 5% 0805 SMD - RCG080533K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 1/8W 5% 0805 SMD
RCG080533K0JNEA
RES 33K OHM 1/8W 5% 0805 SMD RCG080533K0JNEA
RES 33Kohm 1/8W 5% 0805 SMD

RES 33Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1843-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1843-2-ND
Chip Resistor - Surface Mount 541-1843-2-ND
33 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

33 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCG080533K0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCG080533K0JNEA
Chip Resistor - Surface Mount RCG080533K0JNEA
RES SMD 33K OHM 5% 1/8W 0805

RES SMD 33K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCG080533K0JNEA 541-1843-2-ND RCG080533K0JNEA
Product Name RES 33K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 33000 ohms 33000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details