Vishay Precision Group Chip Resistor - Surface Mount RCG08052K00FKEA

Description
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1819-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1819-6-ND
Chip Resistor - Surface Mount 541-1819-6-ND
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1819-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1819-2-ND
Chip Resistor - Surface Mount 541-1819-2-ND
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1819-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1819-1-ND
Chip Resistor - Surface Mount 541-1819-1-ND
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
RES 2 OHM 1/8W 1% 0805 SMD - RCG08052K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 1/8W 1% 0805 SMD
RCG08052K00FKEA
RES 2 OHM 1/8W 1% 0805 SMD RCG08052K00FKEA
RES 2ohm 1/8W 1% 0805 SMD

RES 2ohm 1/8W 1% 0805 SMD

Supplier's Site
Res, 2K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Vishay - 84AH8505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Vishay
84AH8505
Res, 2K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Vishay 84AH8505
RES, 2K, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 2K, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1819-6-ND RCG08052K00FKEA 84AH8505
Product Name Chip Resistor - Surface Mount RES 2 OHM 1/8W 1% 0805 SMD Res, 2K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details