Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCG0805220RJNEA

Description
220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1834-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1834-6-ND
Chip Resistor - Surface Mount 541-1834-6-ND
220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1834-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1834-2-ND
Chip Resistor - Surface Mount 541-1834-2-ND
220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1834-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1834-1-ND
Chip Resistor - Surface Mount 541-1834-1-ND
220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
RES 220 OHM 1/8W 5% 0805 SMD - RCG0805220RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/8W 5% 0805 SMD
RCG0805220RJNEA
RES 220 OHM 1/8W 5% 0805 SMD RCG0805220RJNEA
RES 220ohm 1/8W 5% 0805 SMD

RES 220ohm 1/8W 5% 0805 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-1834-6-ND RCG0805220RJNEA
Product Name Chip Resistor - Surface Mount RES 220 OHM 1/8W 5% 0805 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details